TransPak 6" x 5" x 1" White - Jewelry Boxes JB651W

Description
Great for jewelry and other small items. High quality two-piece construction. Fully assembled to save time. Each box is filled with non tarnishing jeweler's cotton. Constructed from rigid white lined fibreboard. Recommended use: Necklace.
Description
Great for jewelry and other small items. High quality two-piece construction. Fully assembled to save time. Each box is filled with non tarnishing jeweler's cotton. Constructed from rigid white lined fibreboard. Recommended use: Necklace.

Suppliers

Company
Product
Description
Supplier Links
6
San Jose, CA, USA
6" x 5" x 1" White - Jewelry Boxes
JB651W
6" x 5" x 1" White - Jewelry Boxes JB651W
Great for jewelry and other small items. High quality two-piece construction. Fully assembled to save time. Each box is filled with non tarnishing jeweler's cotton. Constructed from rigid white lined fibreboard. Recommended use: Necklace.

Great for jewelry and other small items.

  • High quality two-piece construction.
  • Fully assembled to save time.
  • Each box is filled with non tarnishing jeweler's cotton.
  • Constructed from rigid white lined fibreboard.
  • Recommended use: Necklace.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number JB651W
Product Name 6" x 5" x 1" White - Jewelry Boxes
Container Type Box; Carton
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Insert Boxes - 31/64X31/64X1/4 (12.0 X12.0X6.6 MM) 10 CELL INSERT BOX - IB10/M1 - MOCAP LLC
Specs
Container Type Box
Height 0.4882 inch (12.4 mm)
Length 2.64 inch (67 mm)
View Details
Shipping Crates -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Application Shipping
View Details