TransPak 3 1/2" x 3 1/2" x 2" Kraft - Jewelry Boxes JB332K

Description
Great for jewelry and other small items. High quality two-piece construction. Fully assembled to save time. Each box is filled with non tarnishing jeweler's cotton. Constructed from rigid kraft fibreboard. Recommended uses: Bangle
Description
Great for jewelry and other small items. High quality two-piece construction. Fully assembled to save time. Each box is filled with non tarnishing jeweler's cotton. Constructed from rigid kraft fibreboard. Recommended uses: Bangle

Suppliers

Company
Product
Description
Supplier Links
3 1/2
San Jose, CA, USA
3 1/2" x 3 1/2" x 2" Kraft - Jewelry Boxes
JB332K
3 1/2" x 3 1/2" x 2" Kraft - Jewelry Boxes JB332K
Great for jewelry and other small items. High quality two-piece construction. Fully assembled to save time. Each box is filled with non tarnishing jeweler's cotton. Constructed from rigid kraft fibreboard. Recommended uses: Bangle

Great for jewelry and other small items.

  • High quality two-piece construction.
  • Fully assembled to save time.
  • Each box is filled with non tarnishing jeweler's cotton.
  • Constructed from rigid kraft fibreboard.
  • Recommended uses: Bangle
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number JB332K
Product Name 3 1/2" x 3 1/2" x 2" Kraft - Jewelry Boxes
Container Type Box; Carton
Unlock Full Specs
to access all available technical data

Similar Products

Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details