TransPak 30" x 30" x 30" - Triple Wall Boxes HD303030TW

Description
These containers are as strong as a plywood crate, but at the cost of corrugated! Perfect for shipping heavy items such as small motors, compressors or valves. Constructed from 1100# T.W./ECT-90 kraft corrugated. Additional thickness provides extra protection, security and stability during shipment. R.S.C. = Regular Slotted Container
Description
These containers are as strong as a plywood crate, but at the cost of corrugated! Perfect for shipping heavy items such as small motors, compressors or valves. Constructed from 1100# T.W./ECT-90 kraft corrugated. Additional thickness provides extra protection, security and stability during shipment. R.S.C. = Regular Slotted Container

Suppliers

Company
Product
Description
Supplier Links
30
San Jose, CA, USA
30" x 30" x 30" - Triple Wall Boxes
HD303030TW
30" x 30" x 30" - Triple Wall Boxes HD303030TW
These containers are as strong as a plywood crate, but at the cost of corrugated! Perfect for shipping heavy items such as small motors, compressors or valves. Constructed from 1100# T.W./ECT-90 kraft corrugated. Additional thickness provides extra protection, security and stability during shipment. R.S.C. = Regular Slotted Container

These containers are as strong as a plywood crate, but at the cost of corrugated!

  • Perfect for shipping heavy items such as small motors, compressors or valves.
  • Constructed from 1100# T.W./ECT-90 kraft corrugated.
  • Additional thickness provides extra protection, security and stability during shipment.
  • R.S.C. = Regular Slotted Container
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number HD303030TW
Product Name 30" x 30" x 30" - Triple Wall Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details