TransPak 37" x 3 3/4" x 30 3/4" - Inner Mirror Boxes INNERMIRROR

Description
These boxes were designed for the moving industry for packing mirrors and other fragile glass items. Combine with the Outer Mirror Box OUTERMIRROR (sold separately) to make a set. Manufactured from 200#/ECT-32 kraft corrugated. Outer box is printed with "Fragile Glass" and "Do Not Lay Flat" handling instructions. Inner box is not printed. Sold in bundle quantities.
Description
These boxes were designed for the moving industry for packing mirrors and other fragile glass items. Combine with the Outer Mirror Box OUTERMIRROR (sold separately) to make a set. Manufactured from 200#/ECT-32 kraft corrugated. Outer box is printed with "Fragile Glass" and "Do Not Lay Flat" handling instructions. Inner box is not printed. Sold in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
37
San Jose, CA, USA
37" x 3 3/4" x 30 3/4" - Inner Mirror Boxes
INNERMIRROR
37" x 3 3/4" x 30 3/4" - Inner Mirror Boxes INNERMIRROR
These boxes were designed for the moving industry for packing mirrors and other fragile glass items. Combine with the Outer Mirror Box OUTERMIRROR (sold separately) to make a set. Manufactured from 200#/ECT-32 kraft corrugated. Outer box is printed with "Fragile Glass" and "Do Not Lay Flat" handling instructions. Inner box is not printed. Sold in bundle quantities.

These boxes were designed for the moving industry for packing mirrors and other fragile glass items.

  • Combine with the Outer Mirror Box OUTERMIRROR (sold separately) to make a set.
  • Manufactured from 200#/ECT-32 kraft corrugated.
  • Outer box is printed with "Fragile Glass" and "Do Not Lay Flat" handling instructions. Inner box is not printed.
  • Sold in bundle quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number INNERMIRROR
Product Name 37" x 3 3/4" x 30 3/4" - Inner Mirror Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details