TransPak 8" x 2" x 7/8" Kraft - Jewelry Boxes JB821K

Description
Great for jewelry and other small items. High quality two-piece construction. Fully assembled to save time. Each box is filled with non tarnishing jeweler's cotton. Constructed from rigid kraft fibreboard. Recommended uses: Watch, Tennis Bracelet.
Description
Great for jewelry and other small items. High quality two-piece construction. Fully assembled to save time. Each box is filled with non tarnishing jeweler's cotton. Constructed from rigid kraft fibreboard. Recommended uses: Watch, Tennis Bracelet.

Suppliers

Company
Product
Description
Supplier Links
8
San Jose, CA, USA
8" x 2" x 7/8" Kraft - Jewelry Boxes
JB821K
8" x 2" x 7/8" Kraft - Jewelry Boxes JB821K
Great for jewelry and other small items. High quality two-piece construction. Fully assembled to save time. Each box is filled with non tarnishing jeweler's cotton. Constructed from rigid kraft fibreboard. Recommended uses: Watch, Tennis Bracelet.

Great for jewelry and other small items.

  • High quality two-piece construction.
  • Fully assembled to save time.
  • Each box is filled with non tarnishing jeweler's cotton.
  • Constructed from rigid kraft fibreboard.
  • Recommended uses: Watch, Tennis Bracelet.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number JB821K
Product Name 8" x 2" x 7/8" Kraft - Jewelry Boxes
Container Type Box; Carton
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details