TransPak 11 1/4" x 8 3/4" x 12" - Heavy-Duty Boxes HD11812

Description
Heavy-duty construction provides greater protection and stacking strength. Manufactured from heavy-duty 275#/ECT-44 single wall kraft corrugated. These cartons are 40% stronger than standard shipping containers. Sold and shipped flat in bundle quantities.
Description
Heavy-duty construction provides greater protection and stacking strength. Manufactured from heavy-duty 275#/ECT-44 single wall kraft corrugated. These cartons are 40% stronger than standard shipping containers. Sold and shipped flat in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
11 1/4
San Jose, CA, USA
11 1/4" x 8 3/4" x 12" - Heavy-Duty Boxes
HD11812
11 1/4" x 8 3/4" x 12" - Heavy-Duty Boxes HD11812
Heavy-duty construction provides greater protection and stacking strength. Manufactured from heavy-duty 275#/ECT-44 single wall kraft corrugated. These cartons are 40% stronger than standard shipping containers. Sold and shipped flat in bundle quantities.

Heavy-duty construction provides greater protection and stacking strength.

  • Manufactured from heavy-duty 275#/ECT-44 single wall kraft corrugated.
  • These cartons are 40% stronger than standard shipping containers.
  • Sold and shipped flat in bundle quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number HD11812
Product Name 11 1/4" x 8 3/4" x 12" - Heavy-Duty Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details