TransPak 14" x 14" x 10" - Double Wall Boxes HD141410DW

Description
Twice the protection of a standard carton. Manufactured from heavy-duty 275# D.W./ECT-48 kraft corrugated. Heavy-duty construction provides greater protection and stacking strength. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.
Description
Twice the protection of a standard carton. Manufactured from heavy-duty 275# D.W./ECT-48 kraft corrugated. Heavy-duty construction provides greater protection and stacking strength. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.

Suppliers

Company
Product
Description
Supplier Links
14
San Jose, CA, USA
14" x 14" x 10" - Double Wall Boxes
HD141410DW
14" x 14" x 10" - Double Wall Boxes HD141410DW
Twice the protection of a standard carton. Manufactured from heavy-duty 275# D.W./ECT-48 kraft corrugated. Heavy-duty construction provides greater protection and stacking strength. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.

Twice the protection of a standard carton.

  • Manufactured from heavy-duty 275# D.W./ECT-48 kraft corrugated.
  • Heavy-duty construction provides greater protection and stacking strength.
  • Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number HD141410DW
Product Name 14" x 14" x 10" - Double Wall Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 1246582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polyurethane
Height 12.01 inch (305 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details