TransPak 32" x 24" x 24" - Heavy-Duty Multi-Depth Boxes MDHD322424

Description
Heavy-Duty construction and Multi-Depth style provides greater protection and stacking strength combined with flexibility. Multi-Depth Carton offers the benefits of having many box sizes in inventory without using up valuable storage space. To obtain the desired size container, simply cut down to the pre-scored interval on the sides of the box. Carton has a 10.7 cubic foot capacity. Use to pack up to 30" screen T.V. Manufactured from Heavy-Duty 275#/ECT-44 singlewall kraft corrugated. These cartons are 40% stronger than standard shipping containers. Sold and shipped flat in bundle quantities.
Description
Heavy-Duty construction and Multi-Depth style provides greater protection and stacking strength combined with flexibility. Multi-Depth Carton offers the benefits of having many box sizes in inventory without using up valuable storage space. To obtain the desired size container, simply cut down to the pre-scored interval on the sides of the box. Carton has a 10.7 cubic foot capacity. Use to pack up to 30" screen T.V. Manufactured from Heavy-Duty 275#/ECT-44 singlewall kraft corrugated. These cartons are 40% stronger than standard shipping containers. Sold and shipped flat in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
32
San Jose, CA, USA
32" x 24" x 24" - Heavy-Duty Multi-Depth Boxes
MDHD322424
32" x 24" x 24" - Heavy-Duty Multi-Depth Boxes MDHD322424
Heavy-Duty construction and Multi-Depth style provides greater protection and stacking strength combined with flexibility. Multi-Depth Carton offers the benefits of having many box sizes in inventory without using up valuable storage space. To obtain the desired size container, simply cut down to the pre-scored interval on the sides of the box. Carton has a 10.7 cubic foot capacity. Use to pack up to 30" screen T.V. Manufactured from Heavy-Duty 275#/ECT-44 singlewall kraft corrugated. These cartons are 40% stronger than standard shipping containers. Sold and shipped flat in bundle quantities.

Heavy-Duty construction and Multi-Depth style provides greater protection and stacking strength combined with flexibility.

  • Multi-Depth Carton offers the benefits of having many box sizes in inventory without using up valuable storage space.
  • To obtain the desired size container, simply cut down to the pre-scored interval on the sides of the box.
  • Carton has a 10.7 cubic foot capacity.
  • Use to pack up to 30" screen T.V.
  • Manufactured from Heavy-Duty 275#/ECT-44 singlewall kraft corrugated.
  • These cartons are 40% stronger than standard shipping containers.
  • Sold and shipped flat in bundle quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number MDHD322424
Product Name 32" x 24" x 24" - Heavy-Duty Multi-Depth Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details