TransPak 24" x 18" x 12" - Multi-Depth Corrugated Boxes MD241812

Description
These cartons offer the benefits of having many box sizes in your inventory without using up valuable storage space. Multi-depth style cartons are scored at intervals on the sides of the box. To obtain the desired size container, simply cut down to the height wanted. No need for a special carton-sizing tool. Manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.
Description
These cartons offer the benefits of having many box sizes in your inventory without using up valuable storage space. Multi-depth style cartons are scored at intervals on the sides of the box. To obtain the desired size container, simply cut down to the height wanted. No need for a special carton-sizing tool. Manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.

Suppliers

Company
Product
Description
Supplier Links
24
San Jose, CA, USA
24" x 18" x 12" - Multi-Depth Corrugated Boxes
MD241812
24" x 18" x 12" - Multi-Depth Corrugated Boxes MD241812
These cartons offer the benefits of having many box sizes in your inventory without using up valuable storage space. Multi-depth style cartons are scored at intervals on the sides of the box. To obtain the desired size container, simply cut down to the height wanted. No need for a special carton-sizing tool. Manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.

These cartons offer the benefits of having many box sizes in your inventory without using up valuable storage space.

  • Multi-depth style cartons are scored at intervals on the sides of the box.
  • To obtain the desired size container, simply cut down to the height wanted. No need for a special carton-sizing tool.
  • Manufactured from 200#/ECT-32 kraft corrugated.
  • Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number MD241812
Product Name 24" x 18" x 12" - Multi-Depth Corrugated Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details
Sliding Lid Compartment Boxes - 2.62X2.09X.50 (66.5x53.0x12.8 MM) 2 CELL INSERT BOX W/POST - IB02/B2 - MOCAP LLC
Specs
Container Type Box
Height 0.7559 inch (19.2 mm)
Length 5.43 inch (138 mm)
View Details