TransPak 40" x 30" x 30" - Triple Wall Gaylord Bottoms GL403030TW

Description
These containers combine the strength of our triple wall boxes with the size of our standard gaylord containers! Use with Gaylord lids stock number GL4030LID. Manufactured from 1100# T.W./ECT-90 kraft corrugated. Protects bulky, hard to pack irregularly shaped items. Sold and shipped flat in bundle quantities.
Description
These containers combine the strength of our triple wall boxes with the size of our standard gaylord containers! Use with Gaylord lids stock number GL4030LID. Manufactured from 1100# T.W./ECT-90 kraft corrugated. Protects bulky, hard to pack irregularly shaped items. Sold and shipped flat in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
40
San Jose, CA, USA
40" x 30" x 30" - Triple Wall Gaylord Bottoms
GL403030TW
40" x 30" x 30" - Triple Wall Gaylord Bottoms GL403030TW
These containers combine the strength of our triple wall boxes with the size of our standard gaylord containers! Use with Gaylord lids stock number GL4030LID. Manufactured from 1100# T.W./ECT-90 kraft corrugated. Protects bulky, hard to pack irregularly shaped items. Sold and shipped flat in bundle quantities.

These containers combine the strength of our triple wall boxes with the size of our standard gaylord containers!

  • Use with Gaylord lids stock number GL4030LID.
  • Manufactured from 1100# T.W./ECT-90 kraft corrugated.
  • Protects bulky, hard to pack irregularly shaped items.
  • Sold and shipped flat in bundle quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number GL403030TW
Product Name 40" x 30" x 30" - Triple Wall Gaylord Bottoms
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details