TransPak 36" x 8" x 30" - Side Loading Boxes HD36830FOL

Description
These cartons open along the ends for easy insertion of frames, mirrors and other flat products. Designed with full overlap (F.O.L.) flaps for added protection. Manufactured from 275#/ECT-44 kraft corrugated. Boxes are sold in bundle quantities and ship flat to save on storage space and shipping.
Description
These cartons open along the ends for easy insertion of frames, mirrors and other flat products. Designed with full overlap (F.O.L.) flaps for added protection. Manufactured from 275#/ECT-44 kraft corrugated. Boxes are sold in bundle quantities and ship flat to save on storage space and shipping.

Suppliers

Company
Product
Description
Supplier Links
36
San Jose, CA, USA
36" x 8" x 30" - Side Loading Boxes
HD36830FOL
36" x 8" x 30" - Side Loading Boxes HD36830FOL
These cartons open along the ends for easy insertion of frames, mirrors and other flat products. Designed with full overlap (F.O.L.) flaps for added protection. Manufactured from 275#/ECT-44 kraft corrugated. Boxes are sold in bundle quantities and ship flat to save on storage space and shipping.

These cartons open along the ends for easy insertion of frames, mirrors and other flat products.

  • Designed with full overlap (F.O.L.) flaps for added protection.
  • Manufactured from 275#/ECT-44 kraft corrugated.
  • Boxes are sold in bundle quantities and ship flat to save on storage space and shipping.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number HD36830FOL
Product Name 36" x 8" x 30" - Side Loading Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details