TransPak 47 1/4" x 39 1/2" x 25" - Telescoping Inner Boxes TELEBTM

Description
Use these large boxes to consolidate multiple piece shipments. Use with TELETOP Telescoping Outer Box (sold separately). Constructed from 200#/ECT-32 kraft corrugated. Protects bulky, hard to pack irregularly shaped items. Sold and shipped flat in bundle quantities.
Description
Use these large boxes to consolidate multiple piece shipments. Use with TELETOP Telescoping Outer Box (sold separately). Constructed from 200#/ECT-32 kraft corrugated. Protects bulky, hard to pack irregularly shaped items. Sold and shipped flat in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
47 1/4
San Jose, CA, USA
47 1/4" x 39 1/2" x 25" - Telescoping Inner Boxes
TELEBTM
47 1/4" x 39 1/2" x 25" - Telescoping Inner Boxes TELEBTM
Use these large boxes to consolidate multiple piece shipments. Use with TELETOP Telescoping Outer Box (sold separately). Constructed from 200#/ECT-32 kraft corrugated. Protects bulky, hard to pack irregularly shaped items. Sold and shipped flat in bundle quantities.

Use these large boxes to consolidate multiple piece shipments.

  • Use with TELETOP Telescoping Outer Box (sold separately).
  • Constructed from 200#/ECT-32 kraft corrugated.
  • Protects bulky, hard to pack irregularly shaped items.
  • Sold and shipped flat in bundle quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number TELEBTM
Product Name 47 1/4" x 39 1/2" x 25" - Telescoping Inner Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1908433 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 10.04 inch (255 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details