TransPak 6" x 6" x 6" Kraft - Gift Boxes GB666K

Description
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Kraft exterior and interior. Ships and stores flat. Recommended use: Bowl
Description
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Kraft exterior and interior. Ships and stores flat. Recommended use: Bowl

Suppliers

Company
Product
Description
Supplier Links
6
San Jose, CA, USA
6" x 6" x 6" Kraft - Gift Boxes
GB666K
6" x 6" x 6" Kraft - Gift Boxes GB666K
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Kraft exterior and interior. Ships and stores flat. Recommended use: Bowl

Perfect for gift packaging and packaging retail goods.

  • Convenient one piece construction.
  • Sets up fast.
  • Kraft exterior and interior.
  • Ships and stores flat.
  • Recommended use: Bowl
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number GB666K
Product Name 6" x 6" x 6" Kraft - Gift Boxes
Container Type Box; Carton
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details