TransPak 6" x 6" x 6" - Heavy-Duty Boxes HD666

Description
Heavy-duty construction provides greater protection and stacking strength. Manufactured from heavy-duty 275#/ECT-44 single wall kraft corrugated. These cartons are 40% stronger than standard shipping containers. Sold and shipped flat in bundle quantities.
Description
Heavy-duty construction provides greater protection and stacking strength. Manufactured from heavy-duty 275#/ECT-44 single wall kraft corrugated. These cartons are 40% stronger than standard shipping containers. Sold and shipped flat in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
6
San Jose, CA, USA
6" x 6" x 6" - Heavy-Duty Boxes
HD666
6" x 6" x 6" - Heavy-Duty Boxes HD666
Heavy-duty construction provides greater protection and stacking strength. Manufactured from heavy-duty 275#/ECT-44 single wall kraft corrugated. These cartons are 40% stronger than standard shipping containers. Sold and shipped flat in bundle quantities.

Heavy-duty construction provides greater protection and stacking strength.

  • Manufactured from heavy-duty 275#/ECT-44 single wall kraft corrugated.
  • These cartons are 40% stronger than standard shipping containers.
  • Sold and shipped flat in bundle quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number HD666
Product Name 6" x 6" x 6" - Heavy-Duty Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Compartment Boxes - 3034680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Steel; Steel
Height 2.99 inch (76 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details