Takex America, Inc. Datasheets for Proximity Sensors
Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| Features Amazingly slim (External dimensions 8mm0mm.length 73mm) The Amplifier can be used as if it were cable 2 output types: NPN or PNP Fast response time | |
| Features Long distance type 1m or 2m Terminal board connection ensures open space at writing | |
| Features zone include / exclude On or Off delay - adjustable 0~1 sec PSD distance measurement method is adopted Built-in interference protection | |
| 330ft Outdoor Combination Intelligent Double Modulated Quad photoelectric beam and Microwave sensor, Improved catch performance during difficult weather conditions, Auto Gain control, Environmental Monitoring circuit, 2 frequencies available, Tamper circuit,... | |
| Description AC/DC Power photo sensors were developed to make use of the available power and the majority of models are self-switching between AC and DC as well as self-regulating from... | |
| Description Edge detecting Ultrasonic U shaped sensor - 1 to 5VDC analog output. Typical application would be edge tracking of polymer, paper, or web; such that center point (1/2 output... | |
| Description End-on or Head-on configurations available, with choice of Red, Green or UV (Luminescence/Floure scence) wavelengths. Features: IP 67 allows for washdown Light-on/Dark-on selector switch Head-on/Side-on style (12mm devices only)... | |
| Description Face on GM-S classic Background Suppression Sensor (BSS) or GM-Z Wide spot BSS devices, are tailored to different applications; while the GM-S device has a classical narrow converging beam/detection... | |
| Description FD-A300P is an optical fiber hot metal detection photo sensor (HMD) that directly detects infrared energy emitted (in the 0.8 to 1.8um range) from heated material (steel products,... | |
| Description FD-A310C is an optical fiber hot metal detection photo sensor (HMD) that directly detects infrared radiation from heated glass or steel. Glass fiber optic cables with good heat resistance... | |
| Description For additional security, our range of rugged wall and floor mount tower enclosures ensure peace of mind protection by concealing the number and position of TAKEX photoelectric beams from... | |
| Description Miniaturised Photoelectric Beam Sensor (Reflective type) ideal for covert applications, eg. ATM machine, motor driven shutter, window or corridor. For distances up to 4m (13ft) indoor. Features Reflective type... | |
| Description Miniaturised Photoelectric Beam Sensor (Twin Beam Type) ideal for covert applications, eg. ATM machine, motor driven shutter, window or corridor. For distances up to 10m (33ft) indoor. Features AND/OR... | |
| Description Miniaturised Photoelectric Beam Sensor ideal for covert applications, eg. ATM machine, motor driven shutter, window or corridor. For distances up to 10m (33ft) indoor. Features Miniaturised Control Box Sensor... | |
| Description Miniaturised Twin Photoelectric Beam Sensor (Refective type) ideal for covert applications, eg. ATM machine, motor driven shutter, window or corridor. For distances up to 4m (13ft) indoor. Features Reflective... | |
| Description Operation less affected by change of received light intensity due to color or material of the object, soiling of sensor, etc. or light reflected on the background, allowing more... | |
| Description Our Twin photoelectric beams are designed to meet the highest standards of quality and reliability for photoelectric beam intrusion detection. Unique twin beams are synchronised to work together to... | |
| Description Point to Point "K" band microwave sensor with a range of 330ft outdoors, adjustable response time, automatic gain control, 2 frequencies available, form "C" Relay, Tamper Circuit, 12V to... | |
| Description The DA-301E series Auto Door Sensor uses near infra-red beams (High-Density: 32 Zones/4 Rows) to detect the movement of a human or object to output a signal to an... | |
| Description The KL(R)50 Series sensors are through-beam type CMDs that output signals when detecting blockage of light as the detected object passes between the transmitter and receiver. Two different output... | |
| Description The MW Series are point-to-point microwaves designed to compliment the intelligent quad beam series. With 2 frequencies available, multiple units can be used on long perimeters without problems. Microwave... | |
| Description The newly developed PR-11B is suitable for both indoor and outdoor use, for applications where a beam-break is desireable, but running wire to both ends is impractical. For distances... | |
| Description The PB-100ST takes our Twin beam technology and increases the pitch between upper and lower beams for greater stability in open-field environments. For distances up to 100m (330ft) outdoor... | |
| Description The PB-IN-100AT is designed with high security applications in mind, where attempts to crawl through a portion of the beam result in an alarm condition. Through CPU processing, the... | |
| Description The PBS-15T is an infrared beam sensor with built-in light beacon and siren. The unit is designed to intimidate intruders by initiating high-intensity LED strobe lights and an electronic... | |
| Description The professional choice in outdoor protection, our Quad beam detectors synchronise 16 beam paths for maximum stability in severe weather conditions, perfect for long range perimeter protection. For distances... | |
| Description The TAKEX indoor Reflector Beam series is designed for applications where a 'beam-break' is desirable, but running wire to both ends in impractical. Three different models offer the same... | |
| Description The TAKEX indoor Reflector Beam series is designed for applications where a 'beam-break' is desirable, but running wire to both ends in impractical. The PR-1B is a non-reflector type... | |
| Description The TAKEX indoor Reflector Beam series is designed for applications where a 'beam-break' is desireable, but running wire to both ends in impractical. Three different models offer the same... | |
| Description The TAKEX indoor Reflector Beam series is designed for applications where a 'beam-break' is desireable, but running wire to both ends in impractical. For distances up to 10m (33ft)... | |
| Description The TAKEX Intrinsically Safe Beam Sensor consists of a transmitter which emits a pulsed infrared beam and a receiver which receives the beam. The units are manufactured in accordance... | |
| Description The Takex UM-Ultra Miniature Series of sensors are the widest selection of Miniature Sensors with inline sensitivity adjustment in the Industry. Features Ultra small size (extremely thin and narrow)... | |
| Description Ultrasonic relay output device, detects objects regardless of material color or transparency; which present challenges for some Photo Electric devices. A good selection for glass (and many other transparent... | |
| Description When there is no room for compromise, professional installers and specifiers can rely on the enhanced features of the new PXB Quad Beam range. For distances up to 200m... | |
| Description When there is no room for compromise, professional installers and specifiers can rely on the enhanced features of the new PXB Quad Beam range. For distances up to 50m... | |
| Description White LED Mark Sensor, very limited FOV (+ 0.3mm), Ultra fast 30uS response time is well suited to high speed detection. Flexible application device with both: nPn/PnP... | |
| Description Wireless Alignment Checker, enables easy and accurate beam alignment. Features 2.4GHz bi-directional communication easily disable upper or lower beams remotely during alignment monitor output voltage displayed on LCD self-check... | |
| Digital Display w/auto set K series gangable power connection (must use DIN rail) Crosstalk inhibition to 16 units Features Digital Display Auto Sensitivity Setting Manual Sensitivity Setting New simplified-wiring connection... | |
| Features 4 Synchronised High-Power Beams Selectable 4-Channel Beam Frequencies Double Modulated Beam for unsurpassed Light Immunity Monitor Jack for alignment with Multi-Meter Audible Alignment Tone Environmental (anti-fog) Monitoring Circuit Dynamic... | |
| Features 4 Synchronised High-Power Beams Selectable 4-Channel Beam Frequencies Double Modulated Beam for unsurpassed Light Immunity Wide Beam Pitch minimises false alarms from Birds and Falling Leaves ±20° Vertical Adjustment... | |
| Features Analog output type sensor with fine resolution Fiber optic type with very small detection head Ultra-slim 9-mm body 8-turn adjustment with indicator for fine-tuning Red LED allows for checking... | |
| Features Combination Intelligent Quad Beam and Microwave Sensor Improved Catch Performance in difficult weather AND/OR Gated | |
| Features Dual Synchro-Twin Beams to detect crawling intrusion Selectable 4-Channel Beam Frequencies Double Modulated Beam for unsurpassed Light Immunity Monitor Jack for alignment with Multi-Meter Audible Alignment Tone Environmental (anti-fog)... | |
| Features Exceptionally Stable unit (Stable detection by distance judgement) Tolerant of a wide range of colors Long range type that can withstand severe environments | |
| Features LCD Display Fiber optic sensor sensitivity status is visible Anti Mutual interference.Ease of installation Wide range of usage Self diagnosis. Will the sensor be okay after starting the operation? | |
| Features Long detecting distance of 10 m ideal for detecting large objects and for use on large conveyors Reflector type requires wiring of only one unit, simplifying wiring and reducing... | |
| Features Low Current Beam for Solar / Battery powered operation ideal for temporary systems, difficult-to-cable-t o areas, or areas without (or unstable) mains power Use with external 6V or 12VDC... | |
| Features M18 cylinder type in accordance with European standards. Polarised light reflector type that can detect mirrored objects. Complete short circuit protection Waterproof to IP66 because or resin encapsulation. Resistant... | |
| Features New type of amplifier built-in photo sensor Slim and compact side-on models Lightweight and compact Thin, space-saving sensor allowing flexible mounting Flat lens less affected by dust or dirt... | |
| Features Reflective type photo sensor with light axes of transmitter and receiver converging at between 10 to 30mm from sensor for a limited detection zone Detection method is less affected... | |
| Features Simple operation and low cost design “Long-distance” mode for dramatically increased detecting distance “Received light” indication enlarged by about 8 times (compared with conventional TAKEX product) Larger digital display... | |
| Features Simple operation of just pressing button Single touch can make adjustment for transparent object with high transmission Optical system capable of fine detection of transparent objects employed Reflector exclusively... | |
| Features The digital presentation of sensing information Function setting by an easy operation. The stability level is displayed directly in a receiving optical level and the displacement display. Display which... | |
| Features Ultra compact, suitable for building into a machine Washable - Waterproof to IP67 Stablility output is a standard function (NPN output type) Fast response time 0.35ms | |
| Features Ultra thin type 8 turns sensitivity adjustment Anti Mutual Interference function covers up to 8 units Adjacent installation of up to 8 units - Proprietary Anti Interference feature is... | |
| Features Washable - IP67 Mirrored objects can be detected (Polarised light reflector type) The operation mode is changed by switch. Sensitivity adjustment allows fine detection. The product has the stability... | |
| Our Twin photoelectric beams are designed to meet the highest standards of quality and reliability for photoelectric beam intrusion detection. Unique twin beams are synchronised to work together to reinforce... | |
| Phase Differential Detection achieves 3m detection range with high accuracy and reliability. Color or glossy surface of objects are of no concern. Phase Differential Detection Calculates the distance to an... | |
| The BP-150AE is a unique sensor base unit that adds anti-masking functionality to several TAKEX products. It prevents the sensor from being sabotaged by spray paint, paper or other materials... | |
| The DNS series Background Suppression Sensor (BSS) reduces the footprint (size) of the classic, while delivering superior range capability in a compact package. Developed for applications with shrinking envelopes, the... | |
| The FD-A320 series are fiber radiation photo sensors (HMD) which can directly detect infrared energy radiated from heated materials such as heated steel. Dual digital display for received infrared intensity... | |
| The GS-1100E is an ultrasonic glass break sensor designed to detect the sound of cutting or breaking glass such as plate glass windows, doors, showcases etc. Features Easy Operation Check... | |
| The NE2 series has been designed for use in as many different automation applications as possible - the long detection range makes it ideally suited to heavy industry. Standard embedded... | |
| The newest Ultra Xtreme miniature (UX series) Through Beam and Diffuse Reflective sensors from Takex. Self contained devices with ranges from 3mm to 50mm in Diffuse Reflective (UX-R series/M6 thread)... | |
| U-Shape Mark Sensors utilize a Pot to sent the threshold detection level. Models are available in nPn (PnP upon request) or nPn and PnP(-TC devices); each iteration comes with your... | |
| U-shape Self-teaching + Self Cleaning sensor; must be ordered with consideration of: LED Source (chose to optimize contrast for your mark) Red, Green, Blue nPn (synch) or PnP (source) output... | |
| Longest-in-class detecting distance (30 m with through-beam style sensor) Through-beam type: 10 m, 30 m, Reflector type: 5 m, Diffuse-reflective type: 1 m Polarization reflector method reliably detects mirror like... | |
| Self-diagnosis feature Sensor signaling an error due to degradation of receiver light intensity leve Feature applicable to countering soiling of lensor light axis misalignment over time, allowing easy maintenance IP... |