U-shape Self-teaching + Self Cleaning sensor; must be ordered with consideration of:
All iterations are IP67 washdown and Light-on/Dark-on switchable
Generic type Mark Sensor with LED
Features
| Takex America, Inc. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | MA-U2B |
| Product Name | MA Series - Self Teaching Mark Sensor |
| Body Shape | Slot |
| Operation Distance | 0.0787 inch (2 mm) |
| Optical Technology Type | Through Beam |
| Fiber Optic | Glass |
| Beam Type | Visible |