Takex America, Inc. Mark Sensor GR12UVS

Description
Description End-on or Head-on configurations available, with choice of Red, Green or UV (Luminescence/Floure scence) wavelengths. Features: IP 67 allows for washdown Light-on/Dark-on selector switch Head-on/Side-on style (12mm devices only) Features Water resistance to IP67 standard allows washing together with line equipment (achieved by complete resin filling) Ideal for detection of hidden or fluorescent marks
Datasheet
Description
Description End-on or Head-on configurations available, with choice of Red, Green or UV (Luminescence/Floure scence) wavelengths. Features: IP 67 allows for washdown Light-on/Dark-on selector switch Head-on/Side-on style (12mm devices only) Features Water resistance to IP67 standard allows washing together with line equipment (achieved by complete resin filling) Ideal for detection of hidden or fluorescent marks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mark Sensor - GR12UVS - Takex America, Inc.
San Jose, CA, United States
Mark Sensor
GR12UVS
Mark Sensor GR12UVS
Description End-on or Head-on configurations available, with choice of Red, Green or UV (Luminescence/Floure scence) wavelengths. Features: IP 67 allows for washdown Light-on/Dark-on selector switch Head-on/Side-on style (12mm devices only) Features Water resistance to IP67 standard allows washing together with line equipment (achieved by complete resin filling) Ideal for detection of hidden or fluorescent marks

Description

End-on or Head-on configurations available, with choice of Red, Green or UV (Luminescence/Flourescence) wavelengths. Features:

  • IP 67 allows for washdown
  • Light-on/Dark-on selector switch
  • Head-on/Side-on style (12mm devices only)

Features

  • Water resistance to IP67 standard allows washing together with line equipment (achieved by complete resin filling)
  • Ideal for detection of hidden or fluorescent marks
Supplier's Site Datasheet

Technical Specifications

  Takex America, Inc.
Product Category Photoelectric Sensors
Product Number GR12UVS
Product Name Mark Sensor
Body Shape Rectangular
Operation Distance 0.3937 to 0.5512 inch (10 to 14 mm)
Fiber Optic Plastic
Beam Type Visible
Unlock Full Specs
to access all available technical data