Description
AC/DC Power photo sensors were developed to make use of the available power and the majority of models are self-switching between AC and DC as well as self-regulating from 24 VDC to 240 VAC. These units provide form 1C relay outputs and many can be used as direct inputs to control many mechanisms. Advanced circuitry allows for detection distances for up to 30 meters without the use of laser components. AC power allows for a wide range of applications such as car washes, exposed vehicle detection systems, conveyor detection in unusual environments such as frozen fish. This group comprises the most process flexible of all groups.
| Takex America, Inc. | Takex America, Inc. | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | NE-M5RD | NE-M5RD |
| Product Name | Embedded Amplifier Photo Sensor | Embedded Amplifier Photo Sensor |
| Body Shape | Rectangular | Rectangular |
| Operation Distance | 1.18 to 197 inch (30 to 5000 mm) | 1.18 to 197 inch (30 to 5000 mm) |
| Optical Technology Type | Polarized Retroreflective | Polarized Retroreflective |
| Beam Type | Visible | Visible |
| Mode | Dark-on | Dark-on |