Takex America, Inc. Datasheets for Fiber Optic Proximity Sensors
Fiber optic proximity sensors use fiber optic technology to detect the proximity of target objects.
Fiber Optic Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| Features Amazingly slim (External dimensions 8mm0mm.length 73mm) The Amplifier can be used as if it were cable 2 output types: NPN or PNP Fast response time | |
| Description FD-A300P is an optical fiber hot metal detection photo sensor (HMD) that directly detects infrared energy emitted (in the 0.8 to 1.8um range) from heated material (steel products,... | |
| Description FD-A310C is an optical fiber hot metal detection photo sensor (HMD) that directly detects infrared radiation from heated glass or steel. Glass fiber optic cables with good heat resistance... | |
| Digital Display w/auto set K series gangable power connection (must use DIN rail) Crosstalk inhibition to 16 units Features Digital Display Auto Sensitivity Setting Manual Sensitivity Setting New simplified-wiring connection... | |
| Features Analog output type sensor with fine resolution Fiber optic type with very small detection head Ultra-slim 9-mm body 8-turn adjustment with indicator for fine-tuning Red LED allows for checking... | |
| Features LCD Display Fiber optic sensor sensitivity status is visible Anti Mutual interference.Ease of installation Wide range of usage Self diagnosis. Will the sensor be okay after starting the operation? | |
| Features Simple operation and low cost design “Long-distance” mode for dramatically increased detecting distance “Received light” indication enlarged by about 8 times (compared with conventional TAKEX product) Larger digital display... | |
| Features The digital presentation of sensing information Function setting by an easy operation. The stability level is displayed directly in a receiving optical level and the displacement display. Display which... | |
| Features Ultra thin type 8 turns sensitivity adjustment Anti Mutual Interference function covers up to 8 units Adjacent installation of up to 8 units - Proprietary Anti Interference feature is... | |
| The FD-A320 series are fiber radiation photo sensors (HMD) which can directly detect infrared energy radiated from heated materials such as heated steel. Dual digital display for received infrared intensity... |