Description
The TAKEX indoor Reflector Beam series is designed for applications where a 'beam-break' is desirable, but running wire to both ends in impractical.
The PR-1B is a non-reflector type presence sensor which emits an infra-red beam to a distance of 1m. When the Infra-red beam signal is reflected back to the transceiver (by a passing human or object) a contact output is triggered. The PR-1B is a pocket calculator sized beam designed for unobtrusive protection.
For distances up to 1m (3.3ft) indoor.
Features
Non-reflector type Presence Sensor
Cable only to one end: for applications where a beam break is desirable but wiring to both ends is impractical
Small "pocket-calculator" sized housing for unobtrusive protection
Description
The TAKEX indoor Reflector Beam series is designed for applications where a 'beam-break' is desirable, but running wire to both ends in impractical.
The PR-1B is a non-reflector type presence sensor which emits an infra-red beam to a distance of 1m. When the Infra-red beam signal is reflected back to the transceiver (by a passing human or object) a contact output is triggered. The PR-1B is a pocket calculator sized beam designed for unobtrusive protection.
For distances up to 1m (3.3ft) indoor.
Features
- Non-reflector type Presence Sensor
- Cable only to one end: for applications where a beam break is desirable but wiring to both ends is impractical
- Small "pocket-calculator" sized housing for unobtrusive protection