Takex America, Inc. Embedded Amplifier Photo Sensor NEF-R50

Description
Longest-in-class detecting distance (30 m with through-beam style sensor) Through-beam type: 10 m, 30 m, Reflector type: 5 m, Diffuse-reflective type: 1 m Polarization reflector method reliably detects mirror like objects Red LED light source for ease of adjustment (through-beam 10 m model, polarization reflector model) External light emission stop input feature is convenient for checking "before" operation, prevention of interference and timing (through-beam type only) Polarization filter (separately available) for adjacent mounting of 2 units (through-beam type NE-T10RDDC)
Datasheet
Description
Longest-in-class detecting distance (30 m with through-beam style sensor) Through-beam type: 10 m, 30 m, Reflector type: 5 m, Diffuse-reflective type: 1 m Polarization reflector method reliably detects mirror like objects Red LED light source for ease of adjustment (through-beam 10 m model, polarization reflector model) External light emission stop input feature is convenient for checking "before" operation, prevention of interference and timing (through-beam type only) Polarization filter (separately available) for adjacent mounting of 2 units (through-beam type NE-T10RDDC)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Amplifier Photo Sensor - NEF-R50 - Takex America, Inc.
San Jose, CA, United States
Embedded Amplifier Photo Sensor
NEF-R50
Embedded Amplifier Photo Sensor NEF-R50
Longest-in-class detecting distance (30 m with through-beam style sensor) Through-beam type: 10 m, 30 m, Reflector type: 5 m, Diffuse-reflective type: 1 m Polarization reflector method reliably detects mirror like objects Red LED light source for ease of adjustment (through-beam 10 m model, polarization reflector model) External light emission stop input feature is convenient for checking "before" operation, prevention of interference and timing (through-beam type only) Polarization filter (separately available) for adjacent mounting of 2 units (through-beam type NE-T10RDDC)
  • Longest-in-class detecting distance (30 m with through-beam style sensor) Through-beam type: 10 m, 30 m, Reflector type: 5 m, Diffuse-reflective type: 1 m
  • Polarization reflector method reliably detects mirror like objects
  • Red LED light source for ease of adjustment (through-beam 10 m model, polarization reflector model)
  • External light emission stop input feature is convenient for checking "before" operation, prevention of interference and timing (through-beam type only)
  • Polarization filter (separately available) for adjacent mounting of 2 units (through-beam type NE-T10RDDC)
Supplier's Site Datasheet

Technical Specifications

  Takex America, Inc.
Product Category Photoelectric Sensors
Product Number NEF-R50
Product Name Embedded Amplifier Photo Sensor
Body Shape Rectangular
Operation Distance 39.37 inch (1000 mm)
Optical Technology Type Diffuse
Beam Type Visible
Unlock Full Specs
to access all available technical data