Description
Face on GM-S classic Background Suppression Sensor (BSS) or GM-Z Wide spot BSS devices, are tailored to different applications; while the GM-S device has a classical narrow converging beam/detection profile, the GM-Z has a wider spot (2X) which is more effective in detecting perforated substrates.
Each device is also equipped with an additional inverter light suppression circuit, to minimize or eliminate noise issues frequently encountered with factory lighting.
Features
| Takex America, Inc. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | GM-S5RTPN |
| Product Name | Embedded Amplifier Photo Sensor |
| Body Shape | Rectangular |
| Operation Distance | 1.97 inch (50 mm) |
| Beam Type | Visible |
| Mode | Light-on |