U-Shape Mark Sensors utilize a Pot to sent the threshold detection level. Models are available in nPn (PnP upon request) or nPn and PnP(-TC devices); each iteration comes with your choice of Red, Green, or Blue source to optimize your Mark detection. All units are Light-on and Dark-on capable.
Features
| Takex America, Inc. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | MC-U2B |
| Product Name | MC Series - U-Shaped Mark Sensor |
| Body Shape | Slot |
| Operation Distance | 0.0787 inch (2 mm) |
| Optical Technology Type | Through Beam |
| Fiber Optic | Glass |
| Beam Type | Visible |