Description
The Takex UM-Ultra Miniature Series of sensors are the widest selection of Miniature Sensors with inline sensitivity adjustment in the Industry.
Features
| Takex America, Inc. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | UM-R5TP |
| Product Name | Embedded Amplifier Photo Sensor |
| Operation Distance | 0.0787 to 1.97 inch (2 to 50 mm) |
| Optical Technology Type | Polarized Retroreflective |
| Fiber Optic | Plastic |
| Beam Type | Infrared |