Phase Differential Detection achieves 3m detection range with high accuracy and reliability. Color or glossy surface of objects are of no concern.
Phase Differential Detection Calculates the distance to an object by measuring the time that the PE beam takes to travel between the sensor and the object. Regardless of the color, shape or material the sensor maintains complete accuracy even for mirror type objects.
Multi-beam Composition Wide detection area with multi-beam composition (3/5 optical axis) ensures reliable detection even across a curved surface. Unnecessary beam(s) can be disabled. (DX-S35F)
3m Long Detection Range Accurate, safe and low cost sensor covers long distance by using an LED for light source.
Features
Wide detection area, using multi-beams (five or three optical zones)
DX-S35F provides high degree of freedom because of wide detection area and detection area setting function
Not influenced by color, shape or surface gloss of detection object
Equipped with mutual interference prevention for connecting up to four units
Phase Differential Detection achieves 3m detection range with high accuracy and reliability. Color or glossy surface of objects are of no concern.
Phase Differential Detection
Calculates the distance to an object by measuring the time that the PE beam takes to travel between the sensor and the object. Regardless of the color, shape or material the sensor maintains complete accuracy even for mirror type objects.
Multi-beam Composition
Wide detection area with multi-beam composition (3/5 optical axis) ensures reliable detection even across a curved surface. Unnecessary beam(s) can be disabled. (DX-S35F)
3m Long Detection Range
Accurate, safe and low cost sensor covers long distance by using an LED for light source.
Features
- Wide detection area, using multi-beams (five or three optical zones)
- DX-S35F provides high degree of freedom because of wide detection area and detection area setting function
- Not influenced by color, shape or surface gloss of detection object
- Equipped with mutual interference prevention for connecting up to four units