Takex America, Inc. Embedded Amplifier Photo Sensor NE-T30D-DC

Description
Longest-in-class detecting distance (30 m with through-beam style sensor) Through-beam type: 10 m, 30 m, Reflector type: 5 m, Diffuse-reflective type: 1 m Polarization reflector method reliably detects mirror like objects Red LED light source for ease of adjustment (through-beam 10 m model, polarization reflector model) External light emission stop input feature is convenient for checking "before" operation, prevention of interference and timing (through-beam type only) Polarization filter (separately available) for adjacent mounting of 2 units (through-beam type NE-T10RDDC)
Datasheet
Description
Longest-in-class detecting distance (30 m with through-beam style sensor) Through-beam type: 10 m, 30 m, Reflector type: 5 m, Diffuse-reflective type: 1 m Polarization reflector method reliably detects mirror like objects Red LED light source for ease of adjustment (through-beam 10 m model, polarization reflector model) External light emission stop input feature is convenient for checking "before" operation, prevention of interference and timing (through-beam type only) Polarization filter (separately available) for adjacent mounting of 2 units (through-beam type NE-T10RDDC)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Amplifier Photo Sensor - NE-T30D-DC - Takex America, Inc.
San Jose, CA, United States
Embedded Amplifier Photo Sensor
NE-T30D-DC
Embedded Amplifier Photo Sensor NE-T30D-DC
Longest-in-class detecting distance (30 m with through-beam style sensor) Through-beam type: 10 m, 30 m, Reflector type: 5 m, Diffuse-reflective type: 1 m Polarization reflector method reliably detects mirror like objects Red LED light source for ease of adjustment (through-beam 10 m model, polarization reflector model) External light emission stop input feature is convenient for checking "before" operation, prevention of interference and timing (through-beam type only) Polarization filter (separately available) for adjacent mounting of 2 units (through-beam type NE-T10RDDC)
  • Longest-in-class detecting distance (30 m with through-beam style sensor) Through-beam type: 10 m, 30 m, Reflector type: 5 m, Diffuse-reflective type: 1 m
  • Polarization reflector method reliably detects mirror like objects
  • Red LED light source for ease of adjustment (through-beam 10 m model, polarization reflector model)
  • External light emission stop input feature is convenient for checking "before" operation, prevention of interference and timing (through-beam type only)
  • Polarization filter (separately available) for adjacent mounting of 2 units (through-beam type NE-T10RDDC)
Supplier's Site Datasheet

Technical Specifications

  Takex America, Inc.
Product Category Photoelectric Sensors
Product Number NE-T30D-DC
Product Name Embedded Amplifier Photo Sensor
Body Shape Rectangular
Operation Distance 1181 inch (30000 mm)
Optical Technology Type Through Beam
Mode Dark-on
Unlock Full Specs
to access all available technical data