Takex America, Inc. Datasheets for Flame Detectors
Flame detectors monitor and analyze incoming radiation at selected wavelengths.
Flame Detectors: Learn more
| Product Name | Notes |
|---|---|
| Description 30m (66ft) Outdoor Battery Operated Flame Sensor for Wireless Systems Wires are no longer necessary - substantially reduce installation costs! High sensitivity flame sensor with ultra-low current consumption plays... | |
| Description The FS-1000E sensor quickly detects ultraviolet rays contained in flames and activates a built-in alarm sound plus an open collector output. Features Battery (2x AA type-3 alkaline) or DC... | |
| Description The FS-2000E sensor quickly detects ultraviolet rays contained in flames and activates a built-in alarm sound plus an open collector output. Features External Output to a Security System Alarm... | |
| Flame sensor FS-5000E immediately detects unltraviolet rays contained in flames and activates an external output. The weather proof contruction of the housing allows for use outdoors. It can be widely... | |
| Flame sensor FS-6000 immediately detects ultraviolet rays contained in flames and outputs a warning message and activates an external output. The sensor and speaker combined body can be installed either... | |
| Ultraviolet rays detection (detected wave length 180~260nm) |