The DNS series Background Suppression Sensor (BSS) reduces the footprint (size) of the classic, while delivering superior range capability in a compact package. Developed for applications with shrinking envelopes, the DNS BSS, provides an effective alternative to bulky devices.
Features
| Takex America, Inc. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | DN-S10RPN |
| Product Name | DNS Series Background Suppression Sensor (BSS) |
| Body Shape | Rectangular |
| Operation Distance | 0.3937 to 3.94 inch (10 to 100 mm) |
| Fiber Optic | Plastic |
| Beam Type | Visible |