Description
Miniaturised Photoelectric Beam Sensor ideal for covert applications, eg. ATM machine, motor driven shutter, window or corridor.
For distances up to 10m (33ft) indoor.
Features
| Takex America, Inc. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PB-10NS |
| Product Name | Photoelecrtic Beams Sensor |
| Body Shape | Rectangular |
| Operation Distance | 394 inch (10000 mm) |
| Beam Type | Visible |