Takex America, Inc. Datasheets for Photoelectric Sensors

Photoelectric sensors use emitters and receivers to detect the presence, absence, or distance of target objects.
Photoelectric Sensors: Learn more

Product Name Notes
Features Amazingly slim (External dimensions 8mm0mm.length 73mm) The Amplifier can be used as if it were cable 2 output types: NPN or PNP Fast response time
Features Long distance type 1m or 2m Terminal board connection ensures open space at writing
Features zone include / exclude On or Off delay - adjustable 0~1 sec PSD distance measurement method is adopted Built-in interference protection
330ft Outdoor Combination Intelligent Double Modulated Quad photoelectric beam and Microwave sensor, Improved catch performance during difficult weather conditions, Auto Gain control, Environmental Monitoring circuit, 2 frequencies available, Tamper circuit,...
Description AC/DC Power photo sensors were developed to make use of the available power and the majority of models are self-switching between AC and DC as well as self-regulating from...
Description End-on or Head-on configurations available, with choice of Red, Green or UV (Luminescence/Floure scence) wavelengths. Features: IP 67 allows for washdown Light-on/Dark-on selector switch Head-on/Side-on style (12mm devices only)...
Description Face on GM-S classic Background Suppression Sensor (BSS) or GM-Z Wide spot BSS devices, are tailored to different applications; while the GM-S device has a classical narrow converging beam/detection...
Description FD-A300P is an optical fiber hot metal detection photo sensor (HMD) that directly detects infrared energy emitted (in the 0.8 to 1.8um range) from heated material (steel products,...
Description FD-A310C is an optical fiber hot metal detection photo sensor (HMD) that directly detects infrared radiation from heated glass or steel. Glass fiber optic cables with good heat resistance...
Description For additional security, our range of rugged wall and floor mount tower enclosures ensure peace of mind protection by concealing the number and position of TAKEX photoelectric beams from...
Description Miniaturised Photoelectric Beam Sensor (Reflective type) ideal for covert applications, eg. ATM machine, motor driven shutter, window or corridor. For distances up to 4m (13ft) indoor. Features Reflective type...
Description Miniaturised Photoelectric Beam Sensor (Twin Beam Type) ideal for covert applications, eg. ATM machine, motor driven shutter, window or corridor. For distances up to 10m (33ft) indoor. Features AND/OR...
Description Miniaturised Photoelectric Beam Sensor ideal for covert applications, eg. ATM machine, motor driven shutter, window or corridor. For distances up to 10m (33ft) indoor. Features Miniaturised Control Box Sensor...
Description Miniaturised Twin Photoelectric Beam Sensor (Refective type) ideal for covert applications, eg. ATM machine, motor driven shutter, window or corridor. For distances up to 4m (13ft) indoor. Features Reflective...
Description Operation less affected by change of received light intensity due to color or material of the object, soiling of sensor, etc. or light reflected on the background, allowing more...
Description Our Twin photoelectric beams are designed to meet the highest standards of quality and reliability for photoelectric beam intrusion detection. Unique twin beams are synchronised to work together to...
Description The DA-301E series Auto Door Sensor uses near infra-red beams (High-Density: 32 Zones/4 Rows) to detect the movement of a human or object to output a signal to an...
Description The KL(R)50 Series sensors are through-beam type CMDs that output signals when detecting blockage of light as the detected object passes between the transmitter and receiver. Two different output...
Description The newly developed PR-11B is suitable for both indoor and outdoor use, for applications where a beam-break is desireable, but running wire to both ends is impractical. For distances...
Description The PB-100ST takes our Twin beam technology and increases the pitch between upper and lower beams for greater stability in open-field environments. For distances up to 100m (330ft) outdoor...
Description The PB-IN-100AT is designed with high security applications in mind, where attempts to crawl through a portion of the beam result in an alarm condition. Through CPU processing, the...
Description The PBS-15T is an infrared beam sensor with built-in light beacon and siren. The unit is designed to intimidate intruders by initiating high-intensity LED strobe lights and an electronic...
Description The professional choice in outdoor protection, our Quad beam detectors synchronise 16 beam paths for maximum stability in severe weather conditions, perfect for long range perimeter protection. For distances...
Description The TAKEX indoor Reflector Beam series is designed for applications where a 'beam-break' is desirable, but running wire to both ends in impractical. Three different models offer the same...
Description The TAKEX indoor Reflector Beam series is designed for applications where a 'beam-break' is desirable, but running wire to both ends in impractical. The PR-1B is a non-reflector type...
Description The TAKEX indoor Reflector Beam series is designed for applications where a 'beam-break' is desireable, but running wire to both ends in impractical. Three different models offer the same...
Description The TAKEX indoor Reflector Beam series is designed for applications where a 'beam-break' is desireable, but running wire to both ends in impractical. For distances up to 10m (33ft)...
Description The TAKEX Intrinsically Safe Beam Sensor consists of a transmitter which emits a pulsed infrared beam and a receiver which receives the beam. The units are manufactured in accordance...
Description The Takex UM-Ultra Miniature Series of sensors are the widest selection of Miniature Sensors with inline sensitivity adjustment in the Industry. Features Ultra small size (extremely thin and narrow)...
Description When there is no room for compromise, professional installers and specifiers can rely on the enhanced features of the new PXB Quad Beam range. For distances up to 200m...
Description When there is no room for compromise, professional installers and specifiers can rely on the enhanced features of the new PXB Quad Beam range. For distances up to 50m...
Description White LED Mark Sensor, very limited FOV (+ 0.3mm), Ultra fast 30uS response time is well suited to high speed detection. Flexible application device with both: nPn/PnP...
Description Wireless Alignment Checker, enables easy and accurate beam alignment. Features 2.4GHz bi-directional communication easily disable upper or lower beams remotely during alignment monitor output voltage displayed on LCD self-check...
Digital Display w/auto set K series gangable power connection (must use DIN rail) Crosstalk inhibition to 16 units Features Digital Display Auto Sensitivity Setting Manual Sensitivity Setting New simplified-wiring connection...
Features 4 Synchronised High-Power Beams Selectable 4-Channel Beam Frequencies Double Modulated Beam for unsurpassed Light Immunity Monitor Jack for alignment with Multi-Meter Audible Alignment Tone Environmental (anti-fog) Monitoring Circuit Dynamic...
Features 4 Synchronised High-Power Beams Selectable 4-Channel Beam Frequencies Double Modulated Beam for unsurpassed Light Immunity Wide Beam Pitch minimises false alarms from Birds and Falling Leaves ±20° Vertical Adjustment...
Features Analog output type sensor with fine resolution Fiber optic type with very small detection head Ultra-slim 9-mm body 8-turn adjustment with indicator for fine-tuning Red LED allows for checking...
Features Combination Intelligent Quad Beam and Microwave Sensor Improved Catch Performance in difficult weather AND/OR Gated
Features Dual Synchro-Twin Beams to detect crawling intrusion Selectable 4-Channel Beam Frequencies Double Modulated Beam for unsurpassed Light Immunity Monitor Jack for alignment with Multi-Meter Audible Alignment Tone Environmental (anti-fog)...
Features Exceptionally Stable unit (Stable detection by distance judgement) Tolerant of a wide range of colors Long range type that can withstand severe environments
Features LCD Display Fiber optic sensor sensitivity status is visible Anti Mutual interference.Ease of installation Wide range of usage Self diagnosis. Will the sensor be okay after starting the operation?
Features Long detecting distance of 10 m ideal for detecting large objects and for use on large conveyors Reflector type requires wiring of only one unit, simplifying wiring and reducing...
Features Low Current Beam for Solar / Battery powered operation ideal for temporary systems, difficult-to-cable-t o areas, or areas without (or unstable) mains power Use with external 6V or 12VDC...
Features M18 cylinder type in accordance with European standards. Polarised light reflector type that can detect mirrored objects. Complete short circuit protection Waterproof to IP66 because or resin encapsulation. Resistant...
Features New type of amplifier built-in photo sensor Slim and compact side-on models Lightweight and compact Thin, space-saving sensor allowing flexible mounting Flat lens less affected by dust or dirt...
Features Reflective type photo sensor with light axes of transmitter and receiver converging at between 10 to 30mm from sensor for a limited detection zone Detection method is less affected...
Features Simple operation and low cost design “Long-distance” mode for dramatically increased detecting distance “Received light” indication enlarged by about 8 times (compared with conventional TAKEX product) Larger digital display...
Features Simple operation of just pressing button Single touch can make adjustment for transparent object with high transmission Optical system capable of fine detection of transparent objects employed Reflector exclusively...
Features The digital presentation of sensing information Function setting by an easy operation. The stability level is displayed directly in a receiving optical level and the displacement display. Display which...
Features Ultra compact, suitable for building into a machine Washable - Waterproof to IP67 Stablility output is a standard function (NPN output type) Fast response time 0.35ms
Features Ultra thin type 8 turns sensitivity adjustment Anti Mutual Interference function covers up to 8 units Adjacent installation of up to 8 units - Proprietary Anti Interference feature is...
Features Washable - IP67 Mirrored objects can be detected (Polarised light reflector type) The operation mode is changed by switch. Sensitivity adjustment allows fine detection. The product has the stability...
Our Twin photoelectric beams are designed to meet the highest standards of quality and reliability for photoelectric beam intrusion detection. Unique twin beams are synchronised to work together to reinforce...
Phase Differential Detection achieves 3m detection range with high accuracy and reliability. Color or glossy surface of objects are of no concern. Phase Differential Detection Calculates the distance to an...
The BP-150AE is a unique sensor base unit that adds anti-masking functionality to several TAKEX products. It prevents the sensor from being sabotaged by spray paint, paper or other materials...
The DNS series Background Suppression Sensor (BSS) reduces the footprint (size) of the classic, while delivering superior range capability in a compact package. Developed for applications with shrinking envelopes, the...
The FD-A320 series are fiber radiation photo sensors (HMD) which can directly detect infrared energy radiated from heated materials such as heated steel. Dual digital display for received infrared intensity...
The NE2 series has been designed for use in as many different automation applications as possible - the long detection range makes it ideally suited to heavy industry. Standard embedded...
The newest Ultra Xtreme miniature (UX series) Through Beam and Diffuse Reflective sensors from Takex. Self contained devices with ranges from 3mm to 50mm in Diffuse Reflective (UX-R series/M6 thread)...
U-Shape Mark Sensors utilize a Pot to sent the threshold detection level. Models are available in nPn (PnP upon request) or nPn and PnP(-TC devices); each iteration comes with your...
U-shape Self-teaching + Self Cleaning sensor; must be ordered with consideration of: LED Source (chose to optimize contrast for your mark) Red, Green, Blue nPn (synch) or PnP (source) output...
Longest-in-class detecting distance (30 m with through-beam style sensor) Through-beam type: 10 m, 30 m, Reflector type: 5 m, Diffuse-reflective type: 1 m Polarization reflector method reliably detects mirror like...
Self-diagnosis feature Sensor signaling an error due to degradation of receiver light intensity leve Feature applicable to countering soiling of lensor light axis misalignment over time, allowing easy maintenance IP...