Takex America, Inc. Embedded Long Range Amplifier Photoelectric Sensor NE2-T30R-2

Description
The NE2 series has been designed for use in as many different automation applications as possible - the long detection range makes it ideally suited to heavy industry. Standard embedded long range amplifier type with a focus on basic functionality and high quality Longest detecting distance in this category Through beam: 30m, 50m Polarized retroreflective: 8m Diffuse reflective: 1m Background suppression: 500mm, 700mm Includes light emission inhibit function to aid operation check or start-up inspection (through beam type only) IP67 protective construction Polarized retroreflective and diffuse reflective types with mutual interference prevention (up to two sensors) Polarizing filter (available separately) enables two sensors to be installed in close proximity (for NE2-T30R-2) NPN/PNP dual output
Description
The NE2 series has been designed for use in as many different automation applications as possible - the long detection range makes it ideally suited to heavy industry. Standard embedded long range amplifier type with a focus on basic functionality and high quality Longest detecting distance in this category Through beam: 30m, 50m Polarized retroreflective: 8m Diffuse reflective: 1m Background suppression: 500mm, 700mm Includes light emission inhibit function to aid operation check or start-up inspection (through beam type only) IP67 protective construction Polarized retroreflective and diffuse reflective types with mutual interference prevention (up to two sensors) Polarizing filter (available separately) enables two sensors to be installed in close proximity (for NE2-T30R-2) NPN/PNP dual output

Suppliers

Company
Product
Description
Supplier Links
Embedded Long Range Amplifier Photoelectric Sensor - NE2-T30R-2 - Takex America, Inc.
San Jose, CA, United States
Embedded Long Range Amplifier Photoelectric Sensor
NE2-T30R-2
Embedded Long Range Amplifier Photoelectric Sensor NE2-T30R-2
The NE2 series has been designed for use in as many different automation applications as possible - the long detection range makes it ideally suited to heavy industry. Standard embedded long range amplifier type with a focus on basic functionality and high quality Longest detecting distance in this category Through beam: 30m, 50m Polarized retroreflective: 8m Diffuse reflective: 1m Background suppression: 500mm, 700mm Includes light emission inhibit function to aid operation check or start-up inspection (through beam type only) IP67 protective construction Polarized retroreflective and diffuse reflective types with mutual interference prevention (up to two sensors) Polarizing filter (available separately) enables two sensors to be installed in close proximity (for NE2-T30R-2) NPN/PNP dual output

The NE2 series has been designed for use in as many different automation applications as possible - the long detection range makes it ideally suited to heavy industry.

  • Standard embedded long range amplifier type with a focus on basic functionality and high quality
  • Longest detecting distance in this category
    Through beam: 30m, 50m
    Polarized retroreflective: 8m
    Diffuse reflective: 1m
    Background suppression: 500mm, 700mm
  • Includes light emission inhibit function to aid operation check or start-up inspection (through beam type only)
  • IP67 protective construction
  • Polarized retroreflective and diffuse reflective types with mutual interference prevention (up to two sensors)
  • Polarizing filter (available separately) enables two sensors to be installed in close proximity (for NE2-T30R-2)
  • NPN/PNP dual output
Supplier's Site

Technical Specifications

  Takex America, Inc.
Product Category Photoelectric Sensors
Product Number NE2-T30R-2
Product Name Embedded Long Range Amplifier Photoelectric Sensor
Body Shape Rectangular
Unlock Full Specs
to access all available technical data