The newest Ultra Xtreme miniature (UX series) Through Beam and Diffuse Reflective sensors from Takex. Self contained devices with ranges from 3mm to 50mm in Diffuse Reflective (UX-R series/M6 thread) and to 1 Meter in Through Beam iterations (UX-T series/M5 thread). IP67 rated with Polysulfone lens withstands harshest environments.
Features
Installs in the same space as typical fiber sensors
Side view thru-beam range to 500mm
Head on thru-beam range to 1000mm
Stainless steel construction for high durability
Polysulfone lens resists harsh chemical environments
Self contained design - no external electronic requirement
The newest Ultra Xtreme miniature (UX series) Through Beam and Diffuse Reflective sensors from Takex. Self contained devices with ranges from 3mm to 50mm in Diffuse Reflective (UX-R series/M6 thread) and to 1 Meter in Through Beam iterations (UX-T series/M5 thread). IP67 rated with Polysulfone lens withstands harshest environments.
Features
- Installs in the same space as typical fiber sensors
- Side view thru-beam range to 500mm
- Head on thru-beam range to 1000mm
- Stainless steel construction for high durability
- Polysulfone lens resists harsh chemical environments
- Self contained design - no external electronic requirement