Description
Miniaturised Twin Photoelectric Beam Sensor (Refective type) ideal for covert applications, eg. ATM machine, motor driven shutter, window or corridor.
For distances up to 4m (13ft) indoor.
Features
| Takex America, Inc. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PB-4RTNS |
| Product Name | Photoelctric Beam Sensor |
| Body Shape | Rectangular |
| Operation Distance | 157 inch (4000 mm) |
| Fiber Optic | Plastic |
| Beam Type | Visible |