Takex America, Inc. Auto Door Sensor DA-301E

Description
Description The DA-301E series Auto Door Sensor uses near infra-red beams (High-Density: 32 Zones/4 Rows) to detect the movement of a human or object to output a signal to an auto-door engine. Features High-Density Detection Pattern (32 Zones/4 Rows) Easily Disable Rows to meet any Detection Requirement Adjustable Pattern Width and Depth 4 Step Stationary Detection: 2secs/15secs/60secs/ ∞ Suitable for AC/DC operation Self-Diagnostic Function 4 Selectable Frequencies to prevent interference when 2 or more sensors are used in close proximity Choose from 5 Colours: Bronze, Silver, White, Black and Chrome.
Datasheet
Description
Description The DA-301E series Auto Door Sensor uses near infra-red beams (High-Density: 32 Zones/4 Rows) to detect the movement of a human or object to output a signal to an auto-door engine. Features High-Density Detection Pattern (32 Zones/4 Rows) Easily Disable Rows to meet any Detection Requirement Adjustable Pattern Width and Depth 4 Step Stationary Detection: 2secs/15secs/60secs/ ∞ Suitable for AC/DC operation Self-Diagnostic Function 4 Selectable Frequencies to prevent interference when 2 or more sensors are used in close proximity Choose from 5 Colours: Bronze, Silver, White, Black and Chrome.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auto Door Sensor - DA-301E - Takex America, Inc.
San Jose, CA, United States
Auto Door Sensor
DA-301E
Auto Door Sensor DA-301E
Description The DA-301E series Auto Door Sensor uses near infra-red beams (High-Density: 32 Zones/4 Rows) to detect the movement of a human or object to output a signal to an auto-door engine. Features High-Density Detection Pattern (32 Zones/4 Rows) Easily Disable Rows to meet any Detection Requirement Adjustable Pattern Width and Depth 4 Step Stationary Detection: 2secs/15secs/60secs/ ∞ Suitable for AC/DC operation Self-Diagnostic Function 4 Selectable Frequencies to prevent interference when 2 or more sensors are used in close proximity Choose from 5 Colours: Bronze, Silver, White, Black and Chrome.

Description

The DA-301E series Auto Door Sensor uses near infra-red beams (High-Density: 32 Zones/4 Rows) to detect the movement of a human or object to output a signal to an auto-door engine.

Features

  • High-Density Detection Pattern (32 Zones/4 Rows)
  • Easily Disable Rows to meet any Detection Requirement
  • Adjustable Pattern Width and Depth
  • 4 Step Stationary Detection: 2secs/15secs/60secs/
  • Suitable for AC/DC operation
  • Self-Diagnostic Function
  • 4 Selectable Frequencies to prevent interference when 2 or more sensors are used in close proximity
  • Choose from 5 Colours: Bronze, Silver, White, Black and Chrome.
Supplier's Site Datasheet

Technical Specifications

  Takex America, Inc.
Product Category Photoelectric Sensors
Product Number DA-301E
Product Name Auto Door Sensor
Body Shape Rectangular
Operation Distance 118 inch (3000 mm)
Beam Type Infrared
Power Requirements AC Powered (optional feature); DC Powered (optional feature)
Electrical Output Voltage
Unlock Full Specs
to access all available technical data