Takex America, Inc. Middle-G Series - Mid Sized Sensor GSZ5R-J

Description
Features Washable - IP67 Mirrored objects can be detected (Polarised light reflector type) The operation mode is changed by switch. Sensitivity adjustment allows fine detection. The product has the stability output. This is useful for globally used PNP type. Robust protection cover(mounting bracket)is available(option)
Description
Features Washable - IP67 Mirrored objects can be detected (Polarised light reflector type) The operation mode is changed by switch. Sensitivity adjustment allows fine detection. The product has the stability output. This is useful for globally used PNP type. Robust protection cover(mounting bracket)is available(option)

Suppliers

Company
Product
Description
Supplier Links
Middle-G Series - Mid Sized Sensor - GSZ5R-J - Takex America, Inc.
San Jose, CA, United States
Middle-G Series - Mid Sized Sensor
GSZ5R-J
Middle-G Series - Mid Sized Sensor GSZ5R-J
Features Washable - IP67 Mirrored objects can be detected (Polarised light reflector type) The operation mode is changed by switch. Sensitivity adjustment allows fine detection. The product has the stability output. This is useful for globally used PNP type. Robust protection cover(mounting bracket)is available(option)

Features

  • Washable - IP67
  • Mirrored objects can be detected (Polarised light reflector type)
  • The operation mode is changed by switch.
  • Sensitivity adjustment allows fine detection.
  • The product has the stability output. This is useful for globally used PNP type.
  • Robust protection cover(mounting bracket)is available(option)
Supplier's Site

Technical Specifications

  Takex America, Inc.
Product Category Photoelectric Sensors
Product Number GSZ5R-J
Product Name Middle-G Series - Mid Sized Sensor
Body Shape Rectangular
Operation Distance 0.7874 to 1.97 inch (20 to 50 mm)
Mode Light/Dark Programmable
Unlock Full Specs
to access all available technical data