Takex America, Inc. Datasheets for Noncontact Infrared Temperature Sensors
Noncontact infrared temperature sensors absorb ambient infrared (IR) radiation given off by a heated surface. They are used in applications where direct temperature measurement is not possible.
Noncontact Infrared Temperature Sensors: Learn more
| Product Name | Notes |
|---|---|
| Description KD-150C is extremely compact and low-cost for an amplifierintegrated water-cooled sensors. KD150C directly detects infrared radiation and outputs ON-OFF signals, which is useful in applications such as detection of... | |
| Description The KD50 Series HMDs are extremely compact and low- cost for an amplifier-integrated water-cooled sensors. The KD50 Series sensors directly detect infrared radiation and output ON-OFF signals, which is... | |
| Description The optical head and detector amplifier are connected via a protected hi temperature glass fiber optic cable, whereby the captured infrared energy is transmitted onto the detector, which is... |