Description
White LED Mark Sensor, very limited FOV (+ 0.3mm), Ultra fast 30uS response time is well suited to high speed detection.
Flexible application device with both:
Features
| Takex America, Inc. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | MS-S30W |
| Product Name | White LED Mark Sensor |
| Body Shape | Rectangular |
| Operation Distance | 1.1 to 1.26 inch (28 to 32 mm) |
| Fiber Optic | Plastic |
| Beam Type | Infrared |