Takex America, Inc. Datasheets for Light Curtains
Light curtains are photoelectric transmitters that project infrared beams to a receiver. They are used to guard openings and work spaces in or around machinery. When an opaque object interrupts the infrared beam, a stop signal is sent to the hazardous process to protect personnel or equipment.
Light Curtains: Learn more
| Product Name | Notes |
|---|---|
| Description Economy Ultra Slim Light Curtains,with a profile of only 13mm deep by 30mm across; it is the most compact Light Curtain of our offering. Equipped with: Master/Slave operation for... | |
| Description Highest detection sensitivity in our Industrial standard class at ∅17mm opaque object (set w/ M12 cables and pigtails) 2 Meter detecting distance. Devices are: capable of detecting ∅17mm opaque... | |
| Description Picking Sensor to verify and instruct the removal of a part. Retroreflective and Diffuse reflective mode switching It is possible to switch between Retroreflective and Diffuse reflective modes by... | |
| Description Picking Sensor to verify and instruct the removal of a part. Super thin body at only 12mm thick One-side wiring of the retroreflective type makes installation easier. Space-saving sensors... | |
| Description Radial Cross Ray Light Curtain senses the emitted light from all LEDs in the transmitter at each discrete detector position. This technique can render the highest sensitivity to both... | |
| Industry standard in Semi Fabs Worldwide. Devices are: capable of detecting ∅32mm opaque object, each set comes complete with standard 5 Meter long M12 cables (color coded mate to 6"... | |
| Long range to 15M capability: capable of detecting ∅92mm opaque object (set w/ M12 cables and pigtails) Features 80mm Light axis interval Anti Interference feature for parallel installation (M/S switching)... | |
| Longest in class 7 Meter detecting distance. Devices are: capable of detecting ∅52mm opaque object, each set comes complete with standard 5 Meter long M12 cables (color coded mate to... | |
| Picking Sensor to verify and instruct the removal of a part. No synchronization line required. Robust metal enclosure with super slim design of just 13mm 2 groups of eye-friendly and... | |
| Ultra thin Ultra thin 9.9mm housing never gets in the way of work Sturdy housing Thin aluminum case and zinc die-cast mount for maximum durability. The light-weight design allows for... |