Takex America, Inc. Background Suppression Photo Sensor DL-S3RPN

Description
Self-diagnosis feature Sensor signaling an error due to degradation of receiver light intensity leve Feature applicable to countering soiling of lensor light axis misalignment over time, allowing easy maintenance IP 67 water resistance allows washing. Sensor when line is washed Visible beam spot for ease of checking (red LED type) Features Internal Self-Diagnostics IP67 for Wash-Down environments The smallest size and highest speed Visible transmitted spot (visible red LED)
Description
Self-diagnosis feature Sensor signaling an error due to degradation of receiver light intensity leve Feature applicable to countering soiling of lensor light axis misalignment over time, allowing easy maintenance IP 67 water resistance allows washing. Sensor when line is washed Visible beam spot for ease of checking (red LED type) Features Internal Self-Diagnostics IP67 for Wash-Down environments The smallest size and highest speed Visible transmitted spot (visible red LED)

Suppliers

Company
Product
Description
Supplier Links
Background Suppression Photo Sensor - DL-S3RPN - Takex America, Inc.
San Jose, CA, United States
Background Suppression Photo Sensor
DL-S3RPN
Background Suppression Photo Sensor DL-S3RPN
Self-diagnosis feature Sensor signaling an error due to degradation of receiver light intensity leve Feature applicable to countering soiling of lensor light axis misalignment over time, allowing easy maintenance IP 67 water resistance allows washing. Sensor when line is washed Visible beam spot for ease of checking (red LED type) Features Internal Self-Diagnostics IP67 for Wash-Down environments The smallest size and highest speed Visible transmitted spot (visible red LED)
  • Self-diagnosis feature
  1. Sensor signaling an error due to degradation of receiver light intensity leve
  2. Feature applicable to countering soiling of lensor light axis misalignment over time, allowing easy maintenance
  • IP 67 water resistance allows washing. Sensor when line is washed
  • Visible beam spot for ease of checking (red LED type)

Features

  • Internal Self-Diagnostics
  • IP67 for Wash-Down environments
  • The smallest size and highest speed
  • Visible transmitted spot (visible red LED)
Supplier's Site

Technical Specifications

  Takex America, Inc.
Product Category Photoelectric Sensors
Product Number DL-S3RPN
Product Name Background Suppression Photo Sensor
Body Shape Rectangular
Operation Distance 0.3937 to 11.81 inch (10 to 300 mm)
Fiber Optic Plastic
Beam Type Visible
Unlock Full Specs
to access all available technical data