Takex America, Inc. Embedded Amplififier UX-R5

Description
The newest Ultra Xtreme miniature (UX series) Through Beam and Diffuse Reflective sensors from Takex. Self contained devices with ranges from 3mm to 50mm in Diffuse Reflective (UX-R series/M6 thread) and to 1 Meter in Through Beam iterations (UX-T series/M5 thread). IP67 rated with Polysulfone lens withstands harshest environments. Features Installs in the same space as typical fiber sensors Side view thru-beam range to 500mm Head on thru-beam range to 1000mm Stainless steel construction for high durability Polysulfone lens resists harsh chemical environments Self contained design - no external electronic requirement
Datasheet
Description
The newest Ultra Xtreme miniature (UX series) Through Beam and Diffuse Reflective sensors from Takex. Self contained devices with ranges from 3mm to 50mm in Diffuse Reflective (UX-R series/M6 thread) and to 1 Meter in Through Beam iterations (UX-T series/M5 thread). IP67 rated with Polysulfone lens withstands harshest environments. Features Installs in the same space as typical fiber sensors Side view thru-beam range to 500mm Head on thru-beam range to 1000mm Stainless steel construction for high durability Polysulfone lens resists harsh chemical environments Self contained design - no external electronic requirement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Amplififier - UX-R5 - Takex America, Inc.
San Jose, CA, United States
Embedded Amplififier
UX-R5
Embedded Amplififier UX-R5
The newest Ultra Xtreme miniature (UX series) Through Beam and Diffuse Reflective sensors from Takex. Self contained devices with ranges from 3mm to 50mm in Diffuse Reflective (UX-R series/M6 thread) and to 1 Meter in Through Beam iterations (UX-T series/M5 thread). IP67 rated with Polysulfone lens withstands harshest environments. Features Installs in the same space as typical fiber sensors Side view thru-beam range to 500mm Head on thru-beam range to 1000mm Stainless steel construction for high durability Polysulfone lens resists harsh chemical environments Self contained design - no external electronic requirement

The newest Ultra Xtreme miniature (UX series) Through Beam and Diffuse Reflective sensors from Takex. Self contained devices with ranges from 3mm to 50mm in Diffuse Reflective (UX-R series/M6 thread) and to 1 Meter in Through Beam iterations (UX-T series/M5 thread). IP67 rated with Polysulfone lens withstands harshest environments.

Features

  • Installs in the same space as typical fiber sensors
  • Side view thru-beam range to 500mm
  • Head on thru-beam range to 1000mm
  • Stainless steel construction for high durability
  • Polysulfone lens resists harsh chemical environments
  • Self contained design - no external electronic requirement
Supplier's Site Datasheet

Technical Specifications

  Takex America, Inc.
Product Category Photoelectric Sensors
Product Number UX-R5
Product Name Embedded Amplififier
Body Shape Cylindrical
Unlock Full Specs
to access all available technical data