Takex America, Inc. Datasheets for Motion and Occupancy Detectors
Motion detectors are devices that contain either a physical mechanism or an electronic sensor that detects motion within a specific field of view. Common motion detectors include passive infrared (PIR) and active ultrasonic and microwave.
Motion and Occupancy Detectors: Learn more
| Product Name | Notes |
|---|---|
| Description The PA-6800 series ceiling mount indoor PIR sensors combine a discreet compact appearance with outstanding performance at a low price. The sensor can be snapped in and out of... | |
| Description Designed for applications involving coverage at the threshold of a doorway, the PS-520E uses passive infra-red technology to detect the differential between a human body and the floor. It... | |
| Description Designed for outdoor and indoor use, The MS-100E offers the choice of Wide Angle, Horizontal Curtain, Vertical Curtain and Long Range detection up to 20m from within a single... | |
| Description The MS-60E is a passive infrared sensor designed to detect infrared rays emitted from a human body or vehicle. This unit has two detection areas, making it suitable to... | |
| Description The OMS-12FE PIR uses a DUAL ZONE detection system to create 180 degrees of protection with a range of 3 to 12 meters The system initiates an alarm signal... | |
| Description The PA-7000 series "Digital-Quad" passive infrared sensors are the newest line of quad element PIR's, from the originator of quad passive infrared sensors. Each unit contains two dual element... | |
| Description The smart design of the PA-15/30 series helps it to blend seamlessly with most indoor and outdoor environments, and its omni-directional bracket mechanism allows a wide range of installation... | |
| Description With a mounting height up to 3.5m coupled with a creep zone of less than 1m, we can offer 30m x 30m high-density coverage (PIR-30WE) or 50m x 3m... | |
| Description With its 4 x 12m PIR detectors giving up to 180 degrees of effectively pet immune coverage, the MS-12FE remains the professional choice for reliable, trouble-free outdoor motion detection. | |
| Description With its unique high-density protection area, PA- 8410E can protect places with high ceilings such as showrooms, halls, factories and warehouses. Features unique high-density detection area mirror optics ensure... | |
| Description With its unique high-density protection area, PA- 8420E can protect places with high ceilings such as showrooms, halls, factories and warehouses. Features unique high-density detection area mirror optics ensure... | |
| Dual-Zone system reduces false alarms for reliable outdoor detection. Dual-Zone: Up to 12m (40ft) x 90 degrees Features Dual-Zone sensor head can resist detection of small animals Advanced Variable Multi-area... | |
| Features 4bit microprocessor Creep zone focused directly below sensor eliminates dead area beneath unit Coverage pattern can be adjusted for different mounting heights Equipped with Tamper, Auto-reset memory Photo MOSFET... | |
| Features Dual-Zone sensor head can resist detection of small animals Ultra-Low Current Consumption Powered by 3V to 9V Alkaline or Lithium Battery Can be used with numerous Wireless Transmitter Models... | |
| Features high RFI and EMI immunity photo MOSFET relay for silent operation equipped with tamper and auto-reset memory adjustable coverage pattern to suit different mounting heights mode selector for easy... | |
| Features high RFI and EMI immunity photo MOSFET relay for silent operation equipped with tamper and auto-reset memory creep zone eliminates dead-space below sensor adjustable coverage pattern to suit different... | |
| Features unique twin mirror and two twin pyro optics for high discriminating capability accurately detects human intrusion whilst rejecting nuisance alarms from small animals geared mirror array ensures maximum performance... | |
| High quality new generation Quad PIR detector. Quad elements coupled with new signal processing (to discriminate temperature differential and object size information) ensure reliable detection. This series offers some uniquie... | |
| High quality Quad element Passive Infrared Sensor. Features Quad Element pyro + fuzzy logic for high accuracy Precise mirror optics assure high sensitivity and reliability View finder for precise and... | |
| Passive Infrared sensor Allows the LED to be enabled/disabled via the control panel. *Alarm LED disable (ON/OFF) *Alarm contact selectable (N.C./N.O.) *Sensitivity adjustment (60%,80%,100%,120%) *Zone changeover (Wide angle/long range) *Anti-creep... | |
| The PA-6800 series ceiling mount indoor PIR sensors combine a discreet compact appearance with outstanding performance at a low price. The sensor can be snapped in and out of the... |