Takex America, Inc. Embedded Amplififier UX-T50DSPN

Description
The newest Ultra Xtreme miniature (UX series) Through Beam and Diffuse Reflective sensors from Takex. Self contained devices with ranges from 3mm to 50mm in Diffuse Reflective (UX-R series/M6 thread) and to 1 Meter in Through Beam iterations (UX-T series/M5 thread). IP67 rated with Polysulfone lens withstands harshest environments. Features Installs in the same space as typical fiber sensors Side view thru-beam range to 500mm Head on thru-beam range to 1000mm Stainless steel construction for high durability Polysulfone lens resists harsh chemical environments Self contained design - no external electronic requirement
Datasheet
Description
The newest Ultra Xtreme miniature (UX series) Through Beam and Diffuse Reflective sensors from Takex. Self contained devices with ranges from 3mm to 50mm in Diffuse Reflective (UX-R series/M6 thread) and to 1 Meter in Through Beam iterations (UX-T series/M5 thread). IP67 rated with Polysulfone lens withstands harshest environments. Features Installs in the same space as typical fiber sensors Side view thru-beam range to 500mm Head on thru-beam range to 1000mm Stainless steel construction for high durability Polysulfone lens resists harsh chemical environments Self contained design - no external electronic requirement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Amplififier - UX-T50DSPN - Takex America, Inc.
San Jose, CA, United States
Embedded Amplififier
UX-T50DSPN
Embedded Amplififier UX-T50DSPN
The newest Ultra Xtreme miniature (UX series) Through Beam and Diffuse Reflective sensors from Takex. Self contained devices with ranges from 3mm to 50mm in Diffuse Reflective (UX-R series/M6 thread) and to 1 Meter in Through Beam iterations (UX-T series/M5 thread). IP67 rated with Polysulfone lens withstands harshest environments. Features Installs in the same space as typical fiber sensors Side view thru-beam range to 500mm Head on thru-beam range to 1000mm Stainless steel construction for high durability Polysulfone lens resists harsh chemical environments Self contained design - no external electronic requirement

The newest Ultra Xtreme miniature (UX series) Through Beam and Diffuse Reflective sensors from Takex. Self contained devices with ranges from 3mm to 50mm in Diffuse Reflective (UX-R series/M6 thread) and to 1 Meter in Through Beam iterations (UX-T series/M5 thread). IP67 rated with Polysulfone lens withstands harshest environments.

Features

  • Installs in the same space as typical fiber sensors
  • Side view thru-beam range to 500mm
  • Head on thru-beam range to 1000mm
  • Stainless steel construction for high durability
  • Polysulfone lens resists harsh chemical environments
  • Self contained design - no external electronic requirement
Supplier's Site Datasheet

Technical Specifications

  Takex America, Inc.
Product Category Photoelectric Sensors
Product Number UX-T50DSPN
Product Name Embedded Amplififier
Body Shape Cylindrical
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX384/EE-SX484 Photomicrosensor (Transmissive) - EE-SX484 - Aratas America LLC
Specs
Operation Distance 0.1378 inch (3.5 mm)
View Details
2 suppliers
18 mm Plastic AC Photoelectric Sensor - S4273 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Miniature Rectangular Photoelectric Sensors - Cubic Series 3030 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 4.72 to 472 inch (120 to 12000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details