- Trained on our vast library of engineering resources.

Takex America, Inc. Embedded Amplifier Photo Sensor GM-Z5RTPN-J

Description
Description Face on GM-S classic Background Suppression Sensor (BSS) or GM-Z Wide spot BSS devices, are tailored to different applications; while the GM-S device has a classical narrow converging beam/detection profile, the GM-Z has a wider spot (2X) which is more effective in detecting perforated substrates. Each device is also equipped with an additional inverter light suppression circuit, to minimize or eliminate noise issues frequently encountered with factory lighting. Features Equipped with inverter light suppression circuit Perforated objects reliably detected with large-diameter light spot (GM-S Series)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Amplifier Photo Sensor - GM-Z5RTPN-J - Takex America, Inc.
San Jose, CA, United States
Embedded Amplifier Photo Sensor
GM-Z5RTPN-J
Embedded Amplifier Photo Sensor GM-Z5RTPN-J
Description Face on GM-S classic Background Suppression Sensor (BSS) or GM-Z Wide spot BSS devices, are tailored to different applications; while the GM-S device has a classical narrow converging beam/detection profile, the GM-Z has a wider spot (2X) which is more effective in detecting perforated substrates. Each device is also equipped with an additional inverter light suppression circuit, to minimize or eliminate noise issues frequently encountered with factory lighting. Features Equipped with inverter light suppression circuit Perforated objects reliably detected with large-diameter light spot (GM-S Series)

Description

Face on GM-S classic Background Suppression Sensor (BSS) or GM-Z Wide spot BSS devices, are tailored to different applications; while the GM-S device has a classical narrow converging beam/detection profile, the GM-Z has a wider spot (2X) which is more effective in detecting perforated substrates.

Each device is also equipped with an additional inverter light suppression circuit, to minimize or eliminate noise issues frequently encountered with factory lighting.

Features

  • Equipped with inverter light suppression circuit
  • Perforated objects reliably detected with large-diameter light spot (GM-S Series)
Supplier's Site Datasheet

Technical Specifications

  Takex America, Inc.
Product Category Photoelectric Sensors
Product Number GM-Z5RTPN-J
Product Name Embedded Amplifier Photo Sensor
Body Shape Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

NAMUR Inductive Proximity Sensor - S3272 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1575 inch (4 mm)
View Details
Ultra-compact BGS Photoelectric Sensor E3T-BGS - IMS.PE.E3TB20 - Intellisense Microelectronics Ltd.
Specs
Operation Distance 0.1181 to 0.7874 inch (3 to 20 mm)
Optical Technology Type Adjustable Field Background Suppression
Power Requirements DC Powered
View Details
Fibre optic diffuse reflection sensor - E20052 - ifm electronic gmbh
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Optical Technology Type Diffuse
Length 23.62 inch (600 mm)
View Details
ANSI Street Lighting Photocells - 774252-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details