Description
The TAKEX indoor Reflector Beam series is designed for applications where a 'beam-break' is desireable, but running wire to both ends in impractical.
For distances up to 10m (33ft) indoor.
Features
| Takex America, Inc. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PR-10BU |
| Product Name | Photoelectric Beam Sensor |
| Body Shape | Rectangular |
| Operation Distance | 394 inch (10000 mm) |
| Beam Type | Visible |