Takex America, Inc. Photoelctric Beam Sensor PB-60TK

Description
Description Our Twin photoelectric beams are designed to meet the highest standards of quality and reliability for photoelectric beam intrusion detection. Unique twin beams are synchronised to work together to reinforce range and stability in severe weather conditions. For distances up to 60m (200ft) outdoor / 120m (400ft) indoor, the PB-60TK provides the ideal solution when cost is a major concern. Features Synchronised Twin Beams for reliable detection Double Modulated Beam type ensures unsurpassed immunity to direct and reflected sunlight and vehicle headlights Multi-Meter Test Points to accurately monitor alignment voltage Frost Resistant Cover minimises nuisance alarms in harsh weather Automatic Gain Control for maximum stability
Datasheet
Description
Description Our Twin photoelectric beams are designed to meet the highest standards of quality and reliability for photoelectric beam intrusion detection. Unique twin beams are synchronised to work together to reinforce range and stability in severe weather conditions. For distances up to 60m (200ft) outdoor / 120m (400ft) indoor, the PB-60TK provides the ideal solution when cost is a major concern. Features Synchronised Twin Beams for reliable detection Double Modulated Beam type ensures unsurpassed immunity to direct and reflected sunlight and vehicle headlights Multi-Meter Test Points to accurately monitor alignment voltage Frost Resistant Cover minimises nuisance alarms in harsh weather Automatic Gain Control for maximum stability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelctric Beam Sensor - PB-60TK - Takex America, Inc.
San Jose, CA, United States
Photoelctric Beam Sensor
PB-60TK
Photoelctric Beam Sensor PB-60TK
Description Our Twin photoelectric beams are designed to meet the highest standards of quality and reliability for photoelectric beam intrusion detection. Unique twin beams are synchronised to work together to reinforce range and stability in severe weather conditions. For distances up to 60m (200ft) outdoor / 120m (400ft) indoor, the PB-60TK provides the ideal solution when cost is a major concern. Features Synchronised Twin Beams for reliable detection Double Modulated Beam type ensures unsurpassed immunity to direct and reflected sunlight and vehicle headlights Multi-Meter Test Points to accurately monitor alignment voltage Frost Resistant Cover minimises nuisance alarms in harsh weather Automatic Gain Control for maximum stability

Description

Our Twin photoelectric beams are designed to meet the highest standards of quality and reliability for photoelectric beam intrusion detection. Unique twin beams are synchronised to work together to reinforce range and stability in severe weather conditions.

For distances up to 60m (200ft) outdoor / 120m (400ft) indoor, the PB-60TK provides the ideal solution when cost is a major concern.

Features

  • Synchronised Twin Beams for reliable detection
  • Double Modulated Beam type ensures unsurpassed immunity to direct and reflected sunlight and vehicle headlights
  • Multi-Meter Test Points to accurately monitor alignment voltage
  • Frost Resistant Cover minimises nuisance alarms in harsh weather
  • Automatic Gain Control for maximum stability
Supplier's Site Datasheet

Technical Specifications

  Takex America, Inc.
Product Category Photoelectric Sensors
Product Number PB-60TK
Product Name Photoelctric Beam Sensor
Body Shape Cylindrical
Operation Distance 2362 to 4724 inch (60000 to 120000 mm)
Beam Type Visible
Unlock Full Specs
to access all available technical data