Takex America, Inc. Embedded Amplifier Photo Sensor UM-T50DSV

Description
Description The Takex UM-Ultra Miniature Series of sensors are the widest selection of Miniature Sensors with inline sensitivity adjustment in the Industry. Features Ultra small size (extremely thin and narrow) Extremely thin amplifier built-in type (3.5mm thickness) Capacity 0.8cm3 max. Capacity rate Approx 1/5 (Ratio by our company) Low Cost The visible light source is a red LED, easy to check transmitter output
Datasheet
Description
Description The Takex UM-Ultra Miniature Series of sensors are the widest selection of Miniature Sensors with inline sensitivity adjustment in the Industry. Features Ultra small size (extremely thin and narrow) Extremely thin amplifier built-in type (3.5mm thickness) Capacity 0.8cm3 max. Capacity rate Approx 1/5 (Ratio by our company) Low Cost The visible light source is a red LED, easy to check transmitter output
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Amplifier Photo Sensor - UM-T50DSV - Takex America, Inc.
San Jose, CA, United States
Embedded Amplifier Photo Sensor
UM-T50DSV
Embedded Amplifier Photo Sensor UM-T50DSV
Description The Takex UM-Ultra Miniature Series of sensors are the widest selection of Miniature Sensors with inline sensitivity adjustment in the Industry. Features Ultra small size (extremely thin and narrow) Extremely thin amplifier built-in type (3.5mm thickness) Capacity 0.8cm3 max. Capacity rate Approx 1/5 (Ratio by our company) Low Cost The visible light source is a red LED, easy to check transmitter output

Description

The Takex UM-Ultra Miniature Series of sensors are the widest selection of Miniature Sensors with inline sensitivity adjustment in the Industry.

Features

  • Ultra small size (extremely thin and narrow)
  • Extremely thin amplifier built-in type (3.5mm thickness) Capacity 0.8cm3 max. Capacity rate Approx 1/5 (Ratio by our company)
  • Low Cost
  • The visible light source is a red LED, easy to check transmitter output
Supplier's Site Datasheet

Technical Specifications

  Takex America, Inc.
Product Category Photoelectric Sensors
Product Number UM-T50DSV
Product Name Embedded Amplifier Photo Sensor
Operation Distance 19.69 inch (500 mm)
Optical Technology Type Through Beam
Fiber Optic Plastic
Beam Type Infrared
Unlock Full Specs
to access all available technical data