Takex America, Inc. Ultrasonic Sensor US-R25PN

Description
Description Ultrasonic relay output device, detects objects regardless of material color or transparency; which present challenges for some Photo Electric devices. A good selection for glass (and many other transparent materials), as well as situations where the geometry remains constant but the color may vary across models. Features Micro miniature ultrasonic element for compact sensor size Through-beam model is ideal for detecting transparent packaging or container Reflective model is suitable for detecting either a black sheet or a transparent container
Datasheet
Description
Description Ultrasonic relay output device, detects objects regardless of material color or transparency; which present challenges for some Photo Electric devices. A good selection for glass (and many other transparent materials), as well as situations where the geometry remains constant but the color may vary across models. Features Micro miniature ultrasonic element for compact sensor size Through-beam model is ideal for detecting transparent packaging or container Reflective model is suitable for detecting either a black sheet or a transparent container
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensor - US-R25PN - Takex America, Inc.
San Jose, CA, United States
Ultrasonic Sensor
US-R25PN
Ultrasonic Sensor US-R25PN
Description Ultrasonic relay output device, detects objects regardless of material color or transparency; which present challenges for some Photo Electric devices. A good selection for glass (and many other transparent materials), as well as situations where the geometry remains constant but the color may vary across models. Features Micro miniature ultrasonic element for compact sensor size Through-beam model is ideal for detecting transparent packaging or container Reflective model is suitable for detecting either a black sheet or a transparent container

Description

Ultrasonic relay output device, detects objects regardless of material color or transparency; which present challenges for some Photo Electric devices. A good selection for glass (and many other transparent materials), as well as situations where the geometry remains constant but the color may vary across models.

Features

  • Micro miniature ultrasonic element for compact sensor size
  • Through-beam model is ideal for detecting transparent packaging or container
  • Reflective model is suitable for detecting either a black sheet or a transparent container
Supplier's Site Datasheet

Technical Specifications

  Takex America, Inc.
Product Category Proximity Sensors
Product Number US-R25PN
Product Name Ultrasonic Sensor
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Rectangular
Operation Distance 2.36 to 9.84 inch (60 to 250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 4460232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 2.36 to 15.75 inch (60 to 400 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
12 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3292 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details