Description
Operation less affected by change of received light intensity due to color or material of the object, soiling of sensor, etc. or light reflected on the background, allowing more stable detection.
Features
| Takex America, Inc. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | DA-S70PN |
| Product Name | Self-Teaching Background Suppression Sensor |
| Body Shape | Rectangular |
| Operation Distance | 2.76 to 27.56 inch (70 to 700 mm) |
| Fiber Optic | Plastic |
| Beam Type | Infrared |