Takex America, Inc. Datasheets for Speakers

Speakers produce and transmit sounds carried by electrical or radio signals.  This product category is primarily for industrial and OEM speakers rather than those for home use.
Speakers: Learn more

Product Name Notes
Description The PV-12E sensor speaker is designed to play a recorded message when the 12m PIR sensor detects the movement of people or vehicles. Common applications include welcoming messages at...
Description The PVW-12TE is a sensor speaker which detects passive infrared emitted from human beings and triggers 2 different messages depending on Day/Night or control input settings. Features Dual-Zone sensor...
The AV-100E is a horn-type speaker with built-in microphone. A N/O input is required to trigger the playback of your recorded message. Features Genuine Speech Synthesis Device (Requires external trigger)...