Takex America, Inc. Mark Sensor GR60RN

Description
Description End-on or Head-on configurations available, with choice of Red, Green or UV (Luminescence/Floure scence) wavelengths. Features: IP 67 allows for washdown Light-on/Dark-on selector switch Head-on/Side-on style (12mm devices only) Features Water resistance to IP67 standard allows washing together with line equipment (achieved by complete resin filling) Ideal for detection of hidden or fluorescent marks
Datasheet
Description
Description End-on or Head-on configurations available, with choice of Red, Green or UV (Luminescence/Floure scence) wavelengths. Features: IP 67 allows for washdown Light-on/Dark-on selector switch Head-on/Side-on style (12mm devices only) Features Water resistance to IP67 standard allows washing together with line equipment (achieved by complete resin filling) Ideal for detection of hidden or fluorescent marks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mark Sensor - GR60RN - Takex America, Inc.
San Jose, CA, United States
Mark Sensor
GR60RN
Mark Sensor GR60RN
Description End-on or Head-on configurations available, with choice of Red, Green or UV (Luminescence/Floure scence) wavelengths. Features: IP 67 allows for washdown Light-on/Dark-on selector switch Head-on/Side-on style (12mm devices only) Features Water resistance to IP67 standard allows washing together with line equipment (achieved by complete resin filling) Ideal for detection of hidden or fluorescent marks

Description

End-on or Head-on configurations available, with choice of Red, Green or UV (Luminescence/Flourescence) wavelengths. Features:

  • IP 67 allows for washdown
  • Light-on/Dark-on selector switch
  • Head-on/Side-on style (12mm devices only)

Features

  • Water resistance to IP67 standard allows washing together with line equipment (achieved by complete resin filling)
  • Ideal for detection of hidden or fluorescent marks
Supplier's Site Datasheet

Technical Specifications

  Takex America, Inc.
Product Category Photoelectric Sensors
Product Number GR60RN
Product Name Mark Sensor
Body Shape Rectangular
Operation Distance 0.7874 to 3.54 inch (20 to 90 mm)
Fiber Optic Plastic
Beam Type Visible
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3088-W11/4088-W11 Photomicrosensor (Transmissive) - EE-SX4088-W11 - Aratas America LLC
Specs
Operation Distance 0.1339 inch (3.4 mm)
View Details
Photoelectric, Industrial - 1882-1015397-ND - DigiKey
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
Cubic Photoelectric Proximity Sensors - C23 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 1181 inch (30000 mm)
Operating Temperature -13 to 149 F (-25 to 65 C)
View Details
Transmitter - SOEG-S-M18-K-L - Festo Corporation
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
2 suppliers